TE Connectivity PCB Headers & Receptacles 5174836-5

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 64 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 64 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5174836-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5174836-5
PCB Headers & Receptacles 5174836-5
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 64 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With Packaging Features Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With

Packaging Features


  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5174836-5
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers