Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Thermoplastic Shell Material : Zinc Die Cast
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Thermoplastic Shell Material : Zinc Die Cast
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Connector Profile : Standard Shell Plating Material : Nickel
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Thermoplastic Shell Material : Zinc Die Cast
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Material : Nickel
Configuration Features
Number of Positions : 96
Number of Rows : 4
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Phosphor Bronze
Contact Mating Area Plating Material : Gold Flash
Contact Options : Installed
Contact Shape & Form : Square
PCB Contact Termination Area Plating Material : Tin
Dimensions
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Thermoplastic
Shell Material : Zinc Die Cast
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
Mating Retention : With
Mating Retention Type : Latching Feature
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector System : Cable-to-Board
Shell Material Configuration : Full Metal Shell
Termination Features
Rectangular Termination Post & Tail Thickness : .4 MM [.015 INCH ]
Rectangular Termination Post & Tail Width : .45 MM [.017 INCH ]
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 2.9 MM [.114 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]