TE Connectivity Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 5173279-3.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:- RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 29AC0011 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
29AC0011
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 29AC0011
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0011
Product Name Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details