TE Connectivity Housing Connector, Rcpt, 24Pos, 5Mm; Product Range Amp Te Connectivity 5172625-3

Description
HOUSING CONNECTOR, RCPT, 24POS, 5MM; Product Range:Standard Drawer Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:AMP 170311, 170312, 170484, 170313, 170314, 170485 Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 24POS, 5MM; Product Range:Standard Drawer Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:AMP 170311, 170312, 170484, 170313, 170314, 170485 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 24Pos, 5Mm; Product Range Amp Te Connectivity - 19R1260 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 24Pos, 5Mm; Product Range Amp Te Connectivity
19R1260
Housing Connector, Rcpt, 24Pos, 5Mm; Product Range Amp Te Connectivity 19R1260
HOUSING CONNECTOR, RCPT, 24POS, 5MM; Product Range:Standard Drawer Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:AMP 170311, 170312, 170484, 170313, 170314, 170485 Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 24POS, 5MM; Product Range:Standard Drawer Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:5mm; For Use With:AMP 170311, 170312, 170484, 170313, 170314, 170485 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19R1260
Product Name Housing Connector, Rcpt, 24Pos, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details