TE Connectivity Heat Shrink Tubing 5165424002

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5165424002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5165424002
Heat Shrink Tubing 5165424002
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Isopropyl Alcohol Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ] Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ] Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ] Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Isopropyl Alcohol
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.87 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 9.06 MM  [.357 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.32 MM  [.052 INCH ]
  • Recovered Wall Thickness (Tolerance) : .77 MM  [.03 INCH ]
  • Tubing Size Range : 9.06 - 15.87 MM  [.357 - .625 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5165424002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5165424002
shrink tube 5165424002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5165424002 5165424002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086451-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers