TE Connectivity PCB Headers & Receptacles 5164713-5

Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 5.9 MM  [.232 INCH ] Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 6.3 MM  [.248 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 5.9 MM  [.232 INCH ] Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 6.3 MM  [.248 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5164713-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5164713-5
PCB Headers & Receptacles 5164713-5
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 5.9 MM  [.232 INCH ] Connector Length : 12.5 MM  [.492 INCH ] Connector Width : 6.3 MM  [.248 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Columns : 5
  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]

Dimensions


  • Connector Height : 5.9 MM  [.232 INCH ]
  • Connector Length : 12.5 MM  [.492 INCH ]
  • Connector Width : 6.3 MM  [.248 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PBT GF20

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Unshrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 5164713-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5164713-5
Headers & Wire Housings 5164713-5
5P.MINI-MATCH ASSY

5P.MINI-MATCH ASSY

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5164713-5
Headers & Wire Housings 5164713-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5164713-5 5164713-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 7 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details