TE Connectivity Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 516-AG10F

Description
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1922 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1922
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1922
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F1922
Product Name Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers