TE Connectivity Headers, Male Pins 515807-E

Description
MICBR M 12POS RA SMD W/ELECT CPA
Request a Quote Datasheet
Description
MICBR M 12POS RA SMD W/ELECT CPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-515807-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-515807-ECT-ND
Headers, Male Pins 2684-515807-ECT-ND
MICBR M 12POS RA SMD W/ELECT CPA

MICBR M 12POS RA SMD W/ELECT CPA

Buy Now Datasheet
Headers, Male Pins - 2684-515807-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-515807-ETR-ND
Headers, Male Pins 2684-515807-ETR-ND
Connector Header position

Connector Header position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-515807-ECT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99089-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details