TE Connectivity Heat Shrink Boots 515697-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 13.2 - 27.2 MM  [.52 - 1.07 INCH ] Expanded Inside Diameter (Min) : 27.2 MM  [1.07 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 13.2 - 27.2 MM  [.52 - 1.07 INCH ] Expanded Inside Diameter (Min) : 27.2 MM  [1.07 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 515697-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
515697-000
Heat Shrink Boots 515697-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 13.2 - 27.2 MM  [.52 - 1.07 INCH ] Expanded Inside Diameter (Min) : 27.2 MM  [1.07 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 13.2 - 27.2 MM  [.52 - 1.07 INCH ]
  • Expanded Inside Diameter (Min) : 27.2 MM  [1.07 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 515697-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
515697-000
shrink tube 515697-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 515697-000 515697-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details