TE Connectivity Connector Backshells 515665-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 40 MM  [1.57 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/01, M81511/05, M81511/06, M81511/51, M81511/35, M81511/23, M81511/41, M81511/31, M81511/46, M81511/26, M81511/55, M81511/53, M81511/36, M81511/37, M81511/56, M81511/33, M81511/32, M81511/21, M81511/38, M81511/49, M81511/34, M81511/45, M81511/03, M81511/25 Operation/Applicatio n Compatible With Connector Shell Size : J, 24 Other Entry Size Code : 16 TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 40 MM  [1.57 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/01, M81511/05, M81511/06, M81511/51, M81511/35, M81511/23, M81511/41, M81511/31, M81511/46, M81511/26, M81511/55, M81511/53, M81511/36, M81511/37, M81511/56, M81511/33, M81511/32, M81511/21, M81511/38, M81511/49, M81511/34, M81511/45, M81511/03, M81511/25 Operation/Applicatio n Compatible With Connector Shell Size : J, 24 Other Entry Size Code : 16 TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 515665-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
515665-000
Connector Backshells 515665-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 40 MM  [1.57 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M81511/01, M81511/05, M81511/06, M81511/51, M81511/35, M81511/23, M81511/41, M81511/31, M81511/46, M81511/26, M81511/55, M81511/53, M81511/36, M81511/37, M81511/56, M81511/33, M81511/32, M81511/21, M81511/38, M81511/49, M81511/34, M81511/45, M81511/03, M81511/25 Operation/Applicatio n Compatible With Connector Shell Size : J, 24 Other Entry Size Code : 16 TE Connector Interface Code : 61 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M81511/01, M81511/05, M81511/06, M81511/51, M81511/35, M81511/23, M81511/41, M81511/31, M81511/46, M81511/26, M81511/55, M81511/53, M81511/36, M81511/37, M81511/56, M81511/33, M81511/32, M81511/21, M81511/38, M81511/49, M81511/34, M81511/45, M81511/03, M81511/25

Operation/Application


  • Compatible With Connector Shell Size : J, 24

Other


  • Entry Size Code : 16
  • TE Connector Interface Code : 61

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR16AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr61Ab00-2416Ai Raychem - Te Connectivity - 46AJ2600 - Newark, An Avnet Company
Chicago, IL, United States
Txr61Ab00-2416Ai Raychem - Te Connectivity
46AJ2600
Txr61Ab00-2416Ai Raychem - Te Connectivity 46AJ2600
TXR61AB00-2416AI

TXR61AB00-2416AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 515665-000 46AJ2600
Product Name Connector Backshells Txr61Ab00-2416Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products