TE Connectivity Contact; Socket; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP 51565-1

Description
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.
Description
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Suppliers

Company
Product
Description
Supplier Links
Contact; Socket; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP - 70087294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Socket; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP
70087294
Contact; Socket; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP 70087294
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Contact Size 16, TPX Dielectric , Multiple Coaxial Contact
Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor.
The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70087294
Product Name Contact; Socket; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details