TE Connectivity RF Contacts 51563-3

Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 161, RG 187A, RG 188A, RG 187, RG 316, RG 179A, RG 179, RG 174, RG 179B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 161, RG 187A, RG 188A, RG 187, RG 316, RG 179A, RG 179, RG 174, RG 179B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 51563-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
51563-3
RF Contacts 51563-3
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 161, RG 187A, RG 188A, RG 187, RG 316, RG 179A, RG 179, RG 174, RG 179B Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 161, RG 187A, RG 188A, RG 187, RG 316, RG 179A, RG 179, RG 174, RG 179B
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 51563-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details