TE Connectivity Hook Up Wire 515203-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Weight (Nominal) (KGKM) : 1.94 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Weight (Nominal) (KGKM) : 1.94 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 515203-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
515203-000
Hook Up Wire 515203-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 - .91 MM  [.032 - .036 INCH ] Strand Size (AWG) : 38 Weight (Nominal) (KGKM) : 1.94 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ]
  • Outside Cable Diameter : .81 - .91 MM  [.032 - .036 INCH ]
  • Strand Size (AWG) : 38
  • Weight (Nominal) (KGKM) : 1.94
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 41.3 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite TW
  • Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Buy Now
 - 515203-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Commercial Wire

Commercial Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 515203-000 515203-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0692813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 096617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 163663-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details