Body Features Primary Product Color : Blue
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Blue
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Blue
Configuration Features
Connector Contact Load Condition : Fully Loaded
Number of Loaded Positions : 8
Number of Positions : 8
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Layout : Inline
Contact Mating Area Plating Material : Gold (Au)
Contact Type : Pin
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
PCB Mount Alignment : With
PCB Mount Alignment Type : Locating Posts
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Screw
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tape & Reel
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]