TE Connectivity Data Bus Terminators 515173-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 515173-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
515173-000
Data Bus Terminators 515173-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 78 Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : No Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 78

Mechanical Attachment


  • Polarization Code : D

Operation/Application


  • Space-Grade : No

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 515173-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 022926-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 157323-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 021174-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details