TE Connectivity Potentiometers; Track Resistance Citec Te Connectivity 5150500307

Description
Potentiometers; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
Potentiometers; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers; Track Resistance Citec Te Connectivity - 19R1225 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometers; Track Resistance Citec Te Connectivity
19R1225
Potentiometers; Track Resistance Citec Te Connectivity 19R1225
Potentiometers; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm; No. of Gangs:1 RoHS Compliant: Yes

Potentiometers; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19R1225
Product Name Potentiometers; Track Resistance Citec Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details