POTENTIOMETER, CARBON, 4.7KOHM; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19R1224 |
| Product Name | Potentiometer, Carbon, 4.7Kohm; Track Resistance Citec Te Connectivity |
| Configuration | Single Resistor |