TE Connectivity Potentiometer, Carbon, 1Kohm; Track Resistance Citec Te Connectivity 5150500304

Description
POTENTIOMETER, CARBON, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, CARBON, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Carbon, 1Kohm; Track Resistance Citec Te Connectivity - 19R1222 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 1Kohm; Track Resistance Citec Te Connectivity
19R1222
Potentiometer, Carbon, 1Kohm; Track Resistance Citec Te Connectivity 19R1222
POTENTIOMETER, CARBON, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm RoHS Compliant: Yes

POTENTIOMETER, CARBON, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19R1222
Product Name Potentiometer, Carbon, 1Kohm; Track Resistance Citec Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details