TE Connectivity Inductive Proximity Sensors 51504025-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : F2 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : F2 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 51504025-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
51504025-SE
Inductive Proximity Sensors 51504025-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Series : F2 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : AC Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 2 MM  [.079 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Frequency (Max) (HZ) : 5

Housing Features


  • Housing Series : F2

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : AC
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 51504025-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0790 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003643-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - 076-10005-02 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000001746-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 2401413-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details