TE Connectivity Inductive Proximity Sensors 51501766-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 9.72 MM  [.382 INCH ] Nominal Sensing Distance : 12 MM  [.472 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M25 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 9.72 MM  [.382 INCH ] Nominal Sensing Distance : 12 MM  [.472 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M25 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 51501766-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
51501766-SE
Inductive Proximity Sensors 51501766-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 9.72 MM  [.382 INCH ] Nominal Sensing Distance : 12 MM  [.472 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M25 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 145 G  [5.114 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 9.72 MM  [.382 INCH ]
  • Nominal Sensing Distance : 12 MM  [.472 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • In Rush Current (AMP) : 4
  • Residual Current Without Load (Max) (MAMP) : 3
  • Sensor Voltage Drop With Load (Max) (V) : 5
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 500
  • Switching Frequency (Max) (HZ) : 10

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M25 x 1

Operation/Application


  • Electrical Configuration : AC
  • Hysteresis : < 5%
  • Indicator Type : Back LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 51501766-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002596-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000004156-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details