Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 140 G [4.938 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 4.86 MM [.191 INCH ] Nominal Sensing Distance : 6 MM [.236 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 20 x 20 MM [.787 x .787 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M20 x 1
Operation/Applicatio
n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 140 G [4.938 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 4.86 MM [.191 INCH ]
- Nominal Sensing Distance : 6 MM [.236 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 20 x 20 MM [.787 x .787 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 3
- In Rush Current (AMP) : 4
- Residual Current Without Load (Max) (MAMP) : 3
- Sensor Voltage Drop With Load (Max) (V) : 5
- Supply Voltage Range (VAC) : 20 - 250
- Switching Current (Max) (MAMP) : 500
- Switching Frequency (Max) (HZ) : 10
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M20 x 1
Operation/Application
- Electrical Configuration : AC
- Hysteresis : < 5%
- Indicator Type : Back LED
- Network Frequency Range (HZ) : 50 - 60
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]