TE Connectivity Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity 51494-2.

Description
RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; CONNECTOR TYPE:SHV COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:-; FREQUENCY MAX:- ROHS COMPLIANT: YES
Description
RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; CONNECTOR TYPE:SHV COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:-; FREQUENCY MAX:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity - 30AC5089 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity
30AC5089
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity 30AC5089
RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; CONNECTOR TYPE:SHV COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:-; FREQUENCY MAX:- ROHS COMPLIANT: YES

RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; CONNECTOR TYPE:SHV COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:-; FREQUENCY MAX:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AC5089
Product Name Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1000 volts
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details