TE Connectivity Eurocard Connectors 5148452-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, E, B, D, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, E, B, D, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148452-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148452-5
Eurocard Connectors 5148452-5
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, E, B, D, C Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 15.88 MM  [.625 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, E, B, D, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Matrix
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 15.88 MM  [.625 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6 MM  [.236 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5148452-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148452-5
Headers & Wire Housings 5148452-5
ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

Buy Now
DIN 41612 - 5148452-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148452-5-ND
DIN 41612 5148452-5-ND
160 Position Din Connector Receptacle, Female Sockets Through Hole

160 Position Din Connector Receptacle, Female Sockets Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5148452-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148452-5
Backplane Connectors - DIN 41612 5148452-5
CONN DIN RCPT 160POS PCB

CONN DIN RCPT 160POS PCB

Supplier's Site Datasheet
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity - 90AJ0312 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
90AJ0312
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity 90AJ0312
ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5148452-5 5148452-5 5148452-5-ND 5148452-5 90AJ0312
Product Name Eurocard Connectors Headers & Wire Housings DIN 41612 Backplane Connectors - DIN 41612 Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data