TE Connectivity Product Range Amp Te Connectivity 5148386-1.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; For Use With:Z-Pack, Siedecon, DIN 41612 Style M Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; For Use With:Z-Pack, Siedecon, DIN 41612 Style M Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2323 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2323
Product Range Amp Te Connectivity 24AC2323
Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; For Use With:Z-Pack, Siedecon, DIN 41612 Style M Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

Product Range:-; Contact Gender:Pin; Contact Termination Type:Through Hole; For Use With:Z-Pack, Siedecon, DIN 41612 Style M Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC2323
Product Name Product Range Amp Te Connectivity
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details