TE Connectivity Coax Contacts 5148386-1

Description
Body Features Body Angle : Right Angle Post Plating Material : Tin Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Mating Retention : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Dimensions PCB Height : 7 MM  [.276 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Request a Quote
Description
Body Features Body Angle : Right Angle Post Plating Material : Tin Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Mating Retention : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Dimensions PCB Height : 7 MM  [.276 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 5148386-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
5148386-1
Coax Contacts 5148386-1
Body Features Body Angle : Right Angle Post Plating Material : Tin Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Mating Retention : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Dimensions PCB Height : 7 MM  [.276 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Body Features


  • Body Angle : Right Angle
  • Post Plating Material : Tin

Configuration Features


  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Retention : With
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • PCB Height : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Standard DIN
  • Product Type : Contact
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5148386-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details