TE Connectivity Coax Contacts 5148385-1

Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 5148385-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
5148385-1
Coax Contacts 5148385-1
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Standard DIN Product Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Retention : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Standard DIN
  • Product Type : Contact
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5148385-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details