TE Connectivity ™ Electronic Connector 5148359-4

Description
048 Euro Typ R Recept Eon Assy Product overview: 5148359-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-5148359-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
048 Euro Typ R Recept Eon Assy Product overview: 5148359-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-5148359-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 307-5148359-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
307-5148359-4
Electronic Connector 307-5148359-4
048 Euro Typ R Recept Eon Assy Product overview: 5148359-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-5148359-4 can be used for catalog matching and distributor lookup.

048 Euro Typ R Recept Eon Assy Product overview: 5148359-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-5148359-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5148359-4 - 736505-5148359-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5148359-4
736505-5148359-4
Backplane Connectors - 5148359-4 736505-5148359-4
Manufacturer: Tyco Electronics Win Source Part Number: 736505-5148359-4 Manufacturer Homepage: www.te.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 736505-5148359-4
Manufacturer Homepage: www.te.com
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Backplane Connectors - 5148359-4 - 763919-5148359-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5148359-4
763919-5148359-4
Backplane Connectors - 5148359-4 763919-5148359-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763919-5148359-4 Series: Eurocard Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Material - Insulation: Polyester, Glass Filled Mounting: Through Hole, Right Angle Style: 1/2 R Level, Class: 2 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763919-5148359-4
Series: Eurocard
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Material - Insulation: Polyester, Glass Filled
Mounting: Through Hole, Right Angle
Style: 1/2 R
Level, Class: 2
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Backplane Connectors - DIN 41612 - 5148359-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148359-4
Backplane Connectors - DIN 41612 5148359-4
CONN DIN RCPT 48POS PCB RA

CONN DIN RCPT 48POS PCB RA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 307-5148359-4 736505-5148359-4 763919-5148359-4 5148359-4
Product Name Electronic Connector Backplane Connectors - 5148359-4 Backplane Connectors - 5148359-4 Backplane Connectors - DIN 41612
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details