TE Connectivity Headers & Wire Housings 5148116-5

Description
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO
Request a Quote Datasheet
Description
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5148116-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148116-5
Headers & Wire Housings 5148116-5
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO

ASSY,PIN,EUROCARD,TYPE C,LEAD-FREE,96 PO

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5148116-5
Headers & Wire Housings 5148116-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity - 01AH1404 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity
01AH1404
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity 01AH1404
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5148116-5 01AH1404
Product Name Headers & Wire Housings Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D09S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers