TE Connectivity Eurocard Connectors 5148057-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 13 MM  [.512 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 13 MM  [.512 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148057-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148057-5
Eurocard Connectors 5148057-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 13 MM  [.512 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 13 MM  [.512 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Termination: Solder Contact Finish: Tin Operating Temperature: -40°C ~ 85°C Manufacturer: AMIS

Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Termination: Solder
Contact Finish: Tin
Operating Temperature: -40°C ~ 85°C
Manufacturer: AMIS

Buy Now Datasheet
DIN 41612 - A32866-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32866-ND
DIN 41612 A32866-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
DIN 41612 Connectors - 6812180 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812180
DIN 41612 Connectors 6812180
TE Connectivity 5148057-5

TE Connectivity 5148057-5

Supplier's Site
DIN 41612 Connectors - 6812180P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6812180P
DIN 41612 Connectors 6812180P
2.54mm,rcpt,DIN41612 ,vertical,PCB,96way

2.54mm,rcpt,DIN41612,vertical,PCB,96way

Supplier's Site
DIN 41612 Connectors - 1640058 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1640058
DIN 41612 Connectors 1640058
2.54mm,rcpt,DIN41612 ,vertical,PCB,96way

2.54mm,rcpt,DIN41612,vertical,PCB,96way

Supplier's Site
Singapore, Singapore
1.5A 250V Electronic Connector
407-5148057-5
1.5A 250V Electronic Connector 407-5148057-5
96 Pos 3 Row 2.54mm Pitch Receptacle, 1.5A, 250V, Tin Plated Product overview: 5148057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148057-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Receptacle, 1.5A, 250V, Tin Plated Product overview: 5148057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148057-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 5148057-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148057-5
Headers & Wire Housings 5148057-5
ASSY,RECEPTACLE,EURO CARD,TYPE C,LEAD-FRE

ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE

Buy Now
Assy,receptacle,eurocard,type C,lead-Fre Rohs Compliant Amp - Te Connectivity - 19R1177 - Newark, An Avnet Company
Chicago, IL, United States
Assy,receptacle,eurocard,type C,lead-Fre Rohs Compliant Amp - Te Connectivity
19R1177
Assy,receptacle,eurocard,type C,lead-Fre Rohs Compliant Amp - Te Connectivity 19R1177
ASSY,RECEPTACLE,EURO CARD,TYPE C,LEAD-FRE ROHS COMPLIANT: YES

ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, Din41612, Straight, C, 96Way; Product Range Amp - Te Connectivity - 93K4185 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Straight, C, 96Way; Product Range Amp - Te Connectivity
93K4185
Socket, Din41612, Straight, C, 96Way; Product Range Amp - Te Connectivity 93K4185
SOCKET, DIN41612, STRAIGHT, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, DIN41612, STRAIGHT, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5148057-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148057-5
Backplane Connectors - DIN 41612 5148057-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5148057-5 A32866-ND 6812180 6812180P 407-5148057-5 5148057-5 19R1177 93K4185 5148057-5
Product Name Eurocard Connectors Connectors,Interconnects DIN 41612 DIN 41612 Connectors DIN 41612 Connectors 1.5A 250V Electronic Connector Headers & Wire Housings Assy,receptacle,eurocard,type C,lead-Fre Rohs Compliant Amp - Te Connectivity Socket, Din41612, Straight, C, 96Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole - Press-Fit Solder Press-in Press-Fit
Mounting Board Mount Surface Mount Through Hole Through hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data