"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
CONN RCPT 5POS 0.1 TIN SMD R/A
05 MODII HORZ SR SFMNT SN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111251TR-ND | 5147733-4 | 19R1166 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 05 Modii Horz Sr Sfmnt Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |