64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
1FHP,64,30A/S,S,C,S0
Board to Board & Mezzanine Connectors
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
1FHP,64,30A/S,S,C,S0
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A136189CT-ND | 5146897-1 | 36M2653 | 42AJ4677 | 5146897-1 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity | 1Fhp,64,30A/s,s,c,s08 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount |