TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5146896-1

Description
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A99323TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99323TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99323TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99323CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99323CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99323CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: NI-360 Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: 12 Bit Digital to Analog Converter 1 24-SOIC Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: NI-360
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Features: 12 Bit Digital to Analog Converter 1 24-SOIC
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
SMD 250V 1A Electronic Connector
316-5146896-1
SMD 250V 1A Electronic Connector 316-5146896-1
64 Pos 1mm Pitch Board-to-Board Header, SMD, 250V, 1A Product overview: 5146896-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146896-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Board-to-Board Header, SMD, 250V, 1A Product overview: 5146896-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146896-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5146896-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5146896-1
Board to Board & Mezzanine Connectors 5146896-1
1FHR,64,30A/S,S,C,S1 4,15

1FHR,64,30A/S,S,C,S14,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5146896-1
Board to Board & Mezzanine Connectors 5146896-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5146896-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5146896-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity - 40P9671 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity
40P9671
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity 40P9671
1FHR,64,30A/S,S,C,S1 4,15

1FHR,64,30A/S,S,C,S14,15

Supplier's Site
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity - 42AJ4676 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity
42AJ4676
1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity 42AJ4676
1FHR,64,30A/S,S,C,S1 4,15

1FHR,64,30A/S,S,C,S14,15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99323TR-ND 316-5146896-1 5146896-1 5146896-1 40P9671
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers SMD 250V 1A Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1Fhr,64,30A/s,s,c,s14,15 Amp - Te Connectivity
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data