1FHR,64,30A/S,S,C,S0
Board to Board & Mezzanine Connectors
1FHR,64,30A/S,S,C,S0
CUT STRIP - 1FHR,64,30A/S ,S,C,S08,09,10
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM; Product Range:FSI Series; No. of Contacts:64Contacts;
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Product Range:-; No. of Contacts:64Contacts;
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM, FULL REEL; Product Range:FSI Series; No. of Contacts:64Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5146893-1 | 316-5146893-1 | 5146893-1 | A99326CT-ND | 7181367 | 7181367P | 42K7028 | 5146893-1 |
| Product Name | Board to Board & Mezzanine Connectors | 30A Electronic Connector | Connectors Data & Signal | Arrays, Edge Type, Mezzanine (Board to Board) | Edge Connectors | Edge Connectors | Stacking Connector, Receptacle 64 Position 1Mm; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Card Edge Connector | Rectangular Connectors, Heavy Duty | ||||
| Category | Board to Board Connector | Card Edge Connector | ||||||
| Mounting | Surface Mount | Surface mount | ||||||
| Contact Pitch | 0.9906 mm (0.0390 inch) | 1 mm (0.0394 inch) |