TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5146893-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Boost Switching Regulator IC Positive Adjustable 4.75V 1 Output 50mA 8-TSSOP (0.173", 4.40mm Width) Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Boost Switching Regulator IC Positive Adjustable 4.75V 1 Output 50mA 8-TSSOP (0.173", 4.40mm Width) Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Boost Switching Regulator IC Positive Adjustable 4.75V 1 Output 50mA 8-TSSOP (0.173", 4.40mm Width) Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Boost Switching Regulator IC Positive Adjustable 4.75V 1 Output 50mA 8-TSSOP (0.173", 4.40mm Width)
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1896954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details