TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5146888-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 355J-02 Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 355J-02 Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 355J-02 Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 355J-02
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1333370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details