TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5146888-1

Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A99321CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99321CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99321CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99321TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99321TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99321TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5146888-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5146888-1
Board to Board & Mezzanine Connectors 5146888-1
1FHP,64,30A/S,S,C,S1 0,12,13,15

1FHP,64,30A/S,S,C,S10,12,13,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5146888-1
Board to Board & Mezzanine Connectors 5146888-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors - 5146888-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5146888-1
Connectors 5146888-1
1FHP,64,30A/S,S,C,S1 0,12,13,15

1FHP,64,30A/S,S,C,S10,12,13,15

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-5146888-1
SMD Electronic Connector 316-5146888-1
64 Pos 1mm Pitch Board-to-Board Header, SMD, Straight, Gold Product overview: 5146888-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146888-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Board-to-Board Header, SMD, Straight, Gold Product overview: 5146888-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146888-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 6571542 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6571542
FPC Connectors 6571542
TE Connectivity 5146888-1 PCB Header

TE Connectivity 5146888-1 PCB Header

Supplier's Site
FPC Connectors - 1735546 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1735546
FPC Connectors 1735546
TE Connectivity 5146888-1 PCB Header

TE Connectivity 5146888-1 PCB Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039053-5146888-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039053-5146888-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039053-5146888-1
Win Source Part Number: 1039053-5146888-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Standard Package: 400 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): TSM-126-01-T-DH; 5120527-1; 5120525-1; 5146897-1; 5120534-1; 5120526-1; 120525-15146888-1.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A99321TR,51468881,A9 9321CT,2266-5146888- 1TR Base Product Number: 5146888

Win Source Part Number: 1039053-5146888-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH) IEEE 1386, PMC
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm
Height Above Board: 0.329" (8.35mm)
Standard Package: 400
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): TSM-126-01-T-DH; 5120527-1; 5120525-1; 5146897-1; 5120534-1; 5120526-1; 120525-15146888-1.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A99321TR,51468881,A99321CT,2266-5146888-1TR
Base Product Number: 5146888

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5146888-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5146888-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site
CONN PLUG 64POS 1MM SMD GOLD - 792-5146888-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 64POS 1MM SMD GOLD
792-5146888-1
CONN PLUG 64POS 1MM SMD GOLD 792-5146888-1
CONN PLUG 64POS 1MM SMD GOLD

CONN PLUG 64POS 1MM SMD GOLD

Supplier's Site
5146888-1 - 1Fhp,64,30A/s,s,c,s10,12,13,15 Rohs Compliant Amp - Te Connectivity - 82AC1736 - Newark, An Avnet Company
Chicago, IL, United States
5146888-1 - 1Fhp,64,30A/s,s,c,s10,12,13,15 Rohs Compliant Amp - Te Connectivity
82AC1736
5146888-1 - 1Fhp,64,30A/s,s,c,s10,12,13,15 Rohs Compliant Amp - Te Connectivity 82AC1736
5146888-1 - 1FHP,64,30A/S,S,C,S1 0,12,13,15 ROHS COMPLIANT: YES

5146888-1 - 1FHP,64,30A/S,S,C,S10,12,13,15 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Stack, Plug, 64Pos, 2Row; Product Range Amp - Te Connectivity - 52R4228 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stack, Plug, 64Pos, 2Row; Product Range Amp - Te Connectivity
52R4228
Connector, Stack, Plug, 64Pos, 2Row; Product Range Amp - Te Connectivity 52R4228
CONNECTOR, STACK, PLUG, 64POS, 2ROW; Product Range:FH Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACK, PLUG, 64POS, 2ROW; Product Range:FH Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99321CT-ND 5146888-1 5146888-1 316-5146888-1 6571542 1039053-5146888-1 5146888-1 792-5146888-1 82AC1736 52R4228
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors SMD Electronic Connector FPC Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN PLUG 64POS 1MM SMD GOLD 5146888-1 - 1Fhp,64,30A/s,s,c,s10,12,13,15 Rohs Compliant Amp - Te Connectivity Connector, Stack, Plug, 64Pos, 2Row; Product Range Amp - Te Connectivity
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Header Connector; FPC / FFC Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface mount SMD (SMT) Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch) 1 mm (0.0394 inch)
Number of Contacts 64 # 64 #
Unlock Full Specs
to access all available technical data