TE Connectivity Electronic Connector 5146877-3

Description
CONN HDR 6POS 2.00MM R/A SLDR Product overview: 5146877-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-5146877-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 6POS 2.00MM R/A SLDR Product overview: 5146877-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-5146877-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 357-5146877-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
357-5146877-3
Electronic Connector 357-5146877-3
CONN HDR 6POS 2.00MM R/A SLDR Product overview: 5146877-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-5146877-3 can be used for catalog matching and distributor lookup.

CONN HDR 6POS 2.00MM R/A SLDR Product overview: 5146877-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-5146877-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: N-Channel 1200 V 40A (Tc) - Through Hole TO-247N Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: N-Channel 1200 V 40A (Tc) - Through Hole TO-247N
Fastening Type: Spring Lock

Buy Now Datasheet
Blade Type Power Connectors - 5146877-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5146877-3
Blade Type Power Connectors 5146877-3
CONN HDR 6POS 2.00MM R/A SLDR

CONN HDR 6POS 2.00MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 357-5146877-3 5146877-3
Product Name Electronic Connector Connectors,Interconnects Blade Type Power Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers