TE Connectivity DC Jack Connectors 5146800-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5146800-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5146800-1
DC Jack Connectors 5146800-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 121

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connectors - 5146800-1 - 197771-5146800-1 - Win Source Electronics
Laguna Hills, CA, United States
Blade Type Power Connectors - 5146800-1
197771-5146800-1
Blade Type Power Connectors - 5146800-1 197771-5146800-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197771-5146800-1 Packaging: Bulk Number of Positions: 5 Pitch: 0.197" (5.00mm) Color: Black Features: Keyless Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Nickel Contact Finish Thickness: 74.8μin (1.90μm) Connector Style: 7.2V Battery Voltage Rating: 7.2V Current Rating: 7A Material - Insulation: Polyphthalamide (PPA) Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197771-5146800-1
Packaging: Bulk
Number of Positions: 5
Pitch: 0.197" (5.00mm)
Color: Black
Features: Keyless
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Nickel
Contact Finish Thickness: 74.8μin (1.90μm)
Connector Style: 7.2V Battery
Voltage Rating: 7.2V
Current Rating: 7A
Material - Insulation: Polyphthalamide (PPA)
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Blade Type Power Connector Assemblies - A115298-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A115298-ND
Blade Type Power Connector Assemblies A115298-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
7.2V 7A Electronic Connector
316-5146800-1
7.2V 7A Electronic Connector 316-5146800-1
5P 5mm Pitch Female Header, 7.2V, 7A, Black Product overview: 5146800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.2V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146800-1 can be used for catalog matching and distributor lookup.

5P 5mm Pitch Female Header, 7.2V, 7A, Black Product overview: 5146800-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.2V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5146800-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1920257 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1920257
PCB Headers 1920257
TE Connectivity 5146800-1 PCB Header

TE Connectivity 5146800-1 PCB Header

Supplier's Site
PCB Headers - 1919979 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1919979
PCB Headers 1919979
TE Connectivity 5146800-1 PCB Header

TE Connectivity 5146800-1 PCB Header

Supplier's Site
Blade Type Power Connectors - 5146800-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5146800-1
Blade Type Power Connectors 5146800-1
CONN RCPT 5POS 5.00MM PCB SLDR

CONN RCPT 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5146800-1 197771-5146800-1 A115298-ND 316-5146800-1 1920257 5146800-1
Product Name DC Jack Connectors Blade Type Power Connectors - 5146800-1 Blade Type Power Connector Assemblies 7.2V 7A Electronic Connector PCB Headers Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets Board to Board Connector
Mounting Board Mount Through Hole Through Hole Through hole Through Hole
Voltage Rating 50 volts 7 volts 7 volts
Current Rating 8.8 amps 7.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data