Body Features Primary Product Color : Black
Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 35 Number of Positions : 70 Number of Power Positions : 70 Number of Signal Positions : 0 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions Card Slot Depth : 7.49 MM [.295 INCH ] Connector Height : 15.49 MM [.61 INCH ] Power Contact Centerline : 2.54 MM [.1 INCH ] Row-to-Row Spacing : 4.85 MM [.191 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (V) : 400
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Other Position Locations Omitted : 0
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : Printed Circuit Board Connector System : Board-to-Board
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Keying & Polarized Position Locations : 0
- Number of Dual Positions : 35
- Number of Positions : 70
- Number of Power Positions : 70
- Number of Signal Positions : 0
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Card Slot Depth : 7.49 MM [.295 INCH ]
- Connector Height : 15.49 MM [.61 INCH ]
- Power Contact Centerline : 2.54 MM [.1 INCH ]
- Row-to-Row Spacing : 4.85 MM [.191 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 400
- Operating Voltage (V) : 400
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester GF
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
Other
- Position Locations Omitted : 0
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 5
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector Mates With : Printed Circuit Board
- Connector System : Board-to-Board
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]