TE Connectivity ™ Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 5145300-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Surface Mount Features: 330 µH Shielded Wirewound Inductor 680 mA 510mOhm Max Nonstandard Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Surface Mount Features: 330 µH Shielded Wirewound Inductor 680 mA 510mOhm Max Nonstandard Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Obsolete Card Type: Secure Digital - microSD? Number of Positions: 5 Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Surface Mount Features: 330 µH Shielded Wirewound Inductor 680 mA 510mOhm Max Nonstandard Height Above Board: 0.112" (2.85mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Package: 292-LBGA
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Number of Positions: 5
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Surface Mount
Features: 330 µH Shielded Wirewound Inductor 680 mA 510mOhm Max Nonstandard
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH25N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1222419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details