TE Connectivity Heat Shrink Boots 514262-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.3 - 16.8 MM  [.209 - .661 INCH ] Wire/Cable Outside Diameter : .276 in, 8 mm, 9 mm, 7 mm, .3 in, 6 mm, .35 in, .236 in, .31 in Industry Standards Approved Standards : BS-G-198-5-DF, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 207 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.3 - 16.8 MM  [.209 - .661 INCH ] Wire/Cable Outside Diameter : .276 in, 8 mm, 9 mm, 7 mm, .3 in, 6 mm, .35 in, .236 in, .31 in Industry Standards Approved Standards : BS-G-198-5-DF, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 207 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 514262-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
514262-000
Heat Shrink Boots 514262-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 5.3 - 16.8 MM  [.209 - .661 INCH ] Wire/Cable Outside Diameter : .276 in, 8 mm, 9 mm, 7 mm, .3 in, 6 mm, .35 in, .236 in, .31 in Industry Standards Approved Standards : BS-G-198-5-DF, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 207 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 5.3 - 16.8 MM  [.209 - .661 INCH ]
  • Wire/Cable Outside Diameter : .276 in, 8 mm, 9 mm, 7 mm, .3 in, 6 mm, .35 in, .236 in, .31 in

Industry Standards


  • Approved Standards : BS-G-198-5-DF, IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 207

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 514262-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details