TE Connectivity RF Connectors 51426-8

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 51426-8 - TE Connectivity
Berwyn, PA, United States
RF Connectors
51426-8
RF Connectors 51426-8
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 316, RG 188 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188A, RG 174, RG 316, RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 51426-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51426-8
RF Connectors / Coaxial Connectors 51426-8
RF Connectors / Coaxial Connectors SAFE HIGH VOLTAGE PL

RF Connectors / Coaxial Connectors SAFE HIGH VOLTAGE PL

Buy Now Datasheet
Safe High Voltage Plug Rohs Compliant Amp - Te Connectivity - 95F1380 - Newark, An Avnet Company
Chicago, IL, United States
Safe High Voltage Plug Rohs Compliant Amp - Te Connectivity
95F1380
Safe High Voltage Plug Rohs Compliant Amp - Te Connectivity 95F1380
SAFE HIGH VOLTAGE PLUG ROHS COMPLIANT: NO

SAFE HIGH VOLTAGE PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 51426-8 51426-8 95F1380
Product Name RF Connectors RF Connectors / Coaxial Connectors Safe High Voltage Plug Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data