Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 425 G [14.991 OZ ]
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2
Contact Features Switching Contact Type : NO or NC
Dimensions Nominal Operating Distance : 48.6 MM [1.913 INCH ] Nominal Sensing Distance : 60 MM [2.362 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 180 x 180 MM [7.08 x 7.08 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 3 Operating Voltage Range (VDC) : 10 - 30 Residual Current Without Load (Max) (MAMP) : 3 Sensor Voltage Drop With Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 5
Housing Features Housing Series : D1
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : AC Hysteresis : < 5% Indicator Type : LED Network Frequency Range (HZ) : 50 - 60
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Non-Tubular
- Product Weight : 425 G [14.991 OZ ]
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NO or NC
Dimensions
- Nominal Operating Distance : 48.6 MM [1.913 INCH ]
- Nominal Sensing Distance : 60 MM [2.362 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 180 x 180 MM [7.08 x 7.08 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 3
- Operating Voltage Range (VDC) : 10 - 30
- Residual Current Without Load (Max) (MAMP) : 3
- Sensor Voltage Drop With Load (Max) (V) : 5
- Supply Voltage Range (VAC) : 20 - 250
- Switching Current (Max) (MAMP) : 500
- Switching Frequency (Max) (HZ) : 5
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : AC
- Hysteresis : < 5%
- Indicator Type : LED
- Network Frequency Range (HZ) : 50 - 60
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]