TE Connectivity Hook Up Wire 513559-000

Description
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 513559-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
513559-000
Hook Up Wire 513559-000
Body Features Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Ultra High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified PVDF
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Blue

Dimensions


  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55F
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 513559-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1815973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1227983001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 061388-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers