TE Connectivity Hook Up Wire 513459-000

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.29 MM  [.09 INCH ] Outside Cable Diameter : 3 - 3.2 MM  [.118 - .126 INCH ] Strand Size (AWG) : 25 Weight (Nominal) (KGKM) : 36.46 Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 1.92 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.29 MM  [.09 INCH ] Outside Cable Diameter : 3 - 3.2 MM  [.118 - .126 INCH ] Strand Size (AWG) : 25 Weight (Nominal) (KGKM) : 36.46 Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 1.92 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 513459-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
513459-000
Hook Up Wire 513459-000
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.29 MM  [.09 INCH ] Outside Cable Diameter : 3 - 3.2 MM  [.118 - .126 INCH ] Strand Size (AWG) : 25 Weight (Nominal) (KGKM) : 36.46 Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 1.92 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Polyalkene
  • Wire Color (Base) : Yellow

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : 2.29 MM  [.09 INCH ]
  • Outside Cable Diameter : 3 - 3.2 MM  [.118 - .126 INCH ]
  • Strand Size (AWG) : 25
  • Weight (Nominal) (KGKM) : 36.46
  • Wire Size (MMSQ) : 3.31
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 1.92 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite DW
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Commercial Wire

Commercial Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 513459-000 513459-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 141931-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
2 suppliers
Hook Up Wire - 047329-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details