Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 240 G [8.465 OZ ]
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Nominal Operating Distance : 24.3 MM [.956 INCH ] Nominal Sensing Distance : 30 MM [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM [3.54 x 3.54 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 150
Housing Features Housing Series : U1
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Non-Tubular
- Product Weight : 240 G [8.465 OZ ]
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Nominal Operating Distance : 24.3 MM [.956 INCH ]
- Nominal Sensing Distance : 30 MM [1.181 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 90 x 90 MM [3.54 x 3.54 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Operating Voltage Range (VDC) : 10 - 30
- Sensor Voltage Drop With Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 200
- Switching Frequency (Max) (HZ) : 150
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - PNP
- Hysteresis : < 5%
- Indicator Type : LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]