TE Connectivity Inductive Proximity Sensors 51301660-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 200 G  [7.054 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Ex tb Operating Environment : Potentially Explosive Atmosphere Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 200 G  [7.054 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Ex tb Operating Environment : Potentially Explosive Atmosphere Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 51301660-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
51301660-SE
Inductive Proximity Sensors 51301660-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 200 G  [7.054 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Ex tb Operating Environment : Potentially Explosive Atmosphere Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 200 G  [7.054 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 12.15 MM  [.478 INCH ]
  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 36 x 36 MM  [1.42 x 1.42 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Sensor Voltage Drop With Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 300

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : Back LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Explosion Protection : Ex tb
  • Operating Environment : Potentially Explosive Atmosphere
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 51301660-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003374-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000985-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric Proximity Sensors - 5000004266-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details