Body Features Body Style : Metallic Flat Device Form Factor : Flat Jacket Material : PU
Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Nominal Sensing Distance : 17 MM [.669 INCH ] Standard Object Size : 54 x 54 MM [2.126 x 2.126 INCH ]
Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100
Housing Features Housing Series : K1
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : LED
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Flat
- Jacket Material : PU
Configuration Features
- Electrical Connection : Cable 2 m
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Nominal Sensing Distance : 17 MM [.669 INCH ]
- Standard Object Size : 54 x 54 MM [2.126 x 2.126 INCH ]
Electrical Characteristics
- Supply Voltage (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 100
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : LED