TE Connectivity Hook Up Wire 5124333001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5124333001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5124333001
Hook Up Wire 5124333001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Hook Up Wire Wire Color : Orange Weight (KGKM) : 6.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : .59 MM  [.024 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .25 Overall Outside Diameter : 1.51 MM  [.062 INCH ] Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ] Wire Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite DW Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Hook Up Wire Wire Color : Orange
  • Weight (KGKM) : 6.92

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : .59 MM  [.024 INCH ]
  • Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ]
  • Conductor Size (MMSQ) : .25
  • Overall Outside Diameter : 1.51 MM  [.062 INCH ]
  • Overall Outside Diameter Range : 1.46 - 1.56 MM  [.057 - .061 INCH ]
  • Wire Diameter : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 40.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite DW
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5124333001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Weight 0.0103 lbs/ft (0.0153 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 102642-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers