TE Connectivity Backplane Connector, Header, 30Pos; Product Range Amp Te Connectivity 5120732-1

Description
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 30Pos; Product Range Amp Te Connectivity - 19R1051 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 30Pos; Product Range Amp Te Connectivity
19R1051
Backplane Connector, Header, 30Pos; Product Range Amp Te Connectivity 19R1051
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 19R1051
Product Name Backplane Connector, Header, 30Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details